MilesTek Corporation MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 15A, 20' CORD PDT-1015C-NS20

Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 20’ cord with SignalSAFE™ wire to avoid magnetic interference.
Description
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 20’ cord with SignalSAFE™ wire to avoid magnetic interference.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 15A, 20' CORD - PDT-1015C-NS20 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 15A, 20' CORD
PDT-1015C-NS20
MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 15A, 20' CORD PDT-1015C-NS20
Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 20’ cord with SignalSAFE™ wire to avoid magnetic interference.

Compact design takes up minimal space inside racks. Fast, easy mounting with reusable, space-saving clips. Includes surge protection. 20’ cord with SignalSAFE™ wire to avoid magnetic interference.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Power Strips
Product Number PDT-1015C-NS20
Product Name MIDDLE ATLANTIC POWER STRIP, 10 OUTLET, 15A, 20' CORD
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6C1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details