TE Connectivity Cable Ties 2-100715-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-100715-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-100715-1
Cable Ties 2-100715-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Thickness : 1.17 MM  [.046 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Box & Carton Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 32 MM  [1.26 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Thickness : 1.17 MM  [.046 INCH ]
  • Product Width : 3.6 MM  [.141 INCH ]

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Screw Mounted
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-100715-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 2-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers