JL Audio, Inc. W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) 10W3v3-4

Description
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.
Description
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

Suppliers

Company
Product
Description
Supplier Links
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Miramar, FL, USA
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω)
10W3v3-4
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) 10W3v3-4
This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

This acclaimed subwoofer driver strikes an outstanding balance in power handling, enclosure requirements and excursion to deliver excellent results in medium power applications. Several exclusive JL Audio technologies and proprietary assembly techniques are applied to the 10W3v3 to enhance linearity and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W3v3-4
Product Name W3v3 10-inch Subwoofer Driver (500 W, 4 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
HDS Woofer, 5.25
Specs
Nominal Power 50 watts
Sensitivity 87.1 dB
Resonance Frequency 62 Hz
View Details
2 suppliers