Knowles Electronics, LLC. CM Series Speakers

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone

Suppliers

Company
Product
Description
Supplier Links
CM Series Speakers -  - Knowles Electronics, LLC.
Itasca, IL, United States
CM Series Speakers
CM Series Speakers
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available. Features Built-in static protection Lightweight, matt-black, plastic housing Ergonomically designed with rounded edge to fit the concha High-quality sound output Tailored bandwidth for superb speech intelligibility Rugged construction Various impedances Flexi-circuit or wire lead-out options Can be modified to function as a microphone

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. High acoustic efficiency enables sufficient sound output even when limited power is available.

Features

  • Built-in static protection
  • Lightweight, matt-black, plastic housing
  • Ergonomically designed with rounded edge to fit the concha
  • High-quality sound output
  • Tailored bandwidth for superb speech intelligibility
  • Rugged construction
  • Various impedances
  • Flexi-circuit or wire lead-out options
  • Can be modified to function as a microphone
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name CM Series Speakers
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker - MX-46 - MISCO
Specs
Nominal Power 40 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details