TE Connectivity Cable Glands 1SNG604003R0000

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Connectorized and Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Connectorized and Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG604003R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG604003R0000
Cable Glands 1SNG604003R0000
Body Features Primary Product Color : Light Gray Primary Product Material : PA Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : For Connectorized and Non-Connectorized Cables Cable Gland Product Type : Cable Entry Plate Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA

Industry Standards


  • IP Rating : IP66
  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : For Connectorized and Non-Connectorized Cables
  • Cable Gland Product Type : Cable Entry Plate
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG604003R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602042R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Gland/clamp, Nylon, M32, 25Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 25M2444 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable Glands - 1SNG605035R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601060R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers