RS Components, Ltd. 7653737

Description
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 220 - 250V ac Output Current = 16A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 65mm Overall Dimensions = 90 x 65 x 130mm Overall Depth = 130mm
Request a Quote
Description
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 220 - 250V ac Output Current = 16A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 65mm Overall Dimensions = 90 x 65 x 130mm Overall Depth = 130mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7653737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A Input Voltage = 220 - 250V ac Output Current = 16A Number of Outlets = 1 Mounting Type = Stand Alone Maximum Operating Frequency = 60Hz Maximum Temperature = +40°C Minimum Operating Frequency = 50Hz Overall Width = 65mm Overall Dimensions = 90 x 65 x 130mm Overall Depth = 130mm

Range of portable startup current limiting devices for use with transformers and power tools only. No load detection resets the protection even for momentary supply changes. Rated to IP65, with various connection choices. Rated Voltage 115 to 230 Vac, maximum pass through current 16A
Input Voltage = 220 - 250V ac
Output Current = 16A
Number of Outlets = 1
Mounting Type = Stand Alone
Maximum Operating Frequency = 60Hz
Maximum Temperature = +40°C
Minimum Operating Frequency = 50Hz
Overall Width = 65mm
Overall Dimensions = 90 x 65 x 130mm
Overall Depth = 130mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7653737
Input Voltage 220 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 460 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 5489420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 7079851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details