Tripp Lite by Eaton 1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter LR1000

Description
The LR1000 1000W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 168V and overvoltages as high as 278V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating meets the IEEE-587 standard for surge suppression (both categories A and B) and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter NEMA 5-15P to C13 power cord to an AC power source, and plug up to four devices into the outlets. Two NEMA 5-15R and two C13 outlets accommodate a variety of connected components. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR1000’s C13 outlets. You can monitor incoming voltage levels using the three diagnostic LEDs on the front panel. The compact LR1000 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/1000W/4A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear outlets: 2 NEMA 5-15R and 2 C13 Includes detachable 2 m NEMA 5-15P to C13 power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (7 in./17.8 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 168V and overvoltages up to 278V AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate incoming voltage level Rear on/off switch provides one-touch power control over all components
Request a Quote Datasheet
Description
The LR1000 1000W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 168V and overvoltages as high as 278V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating meets the IEEE-587 standard for surge suppression (both categories A and B) and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter NEMA 5-15P to C13 power cord to an AC power source, and plug up to four devices into the outlets. Two NEMA 5-15R and two C13 outlets accommodate a variety of connected components. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR1000’s C13 outlets. You can monitor incoming voltage levels using the three diagnostic LEDs on the front panel. The compact LR1000 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/1000W/4A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear outlets: 2 NEMA 5-15R and 2 C13 Includes detachable 2 m NEMA 5-15P to C13 power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (7 in./17.8 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 168V and overvoltages up to 278V AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate incoming voltage level Rear on/off switch provides one-touch power control over all components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter - LR1000 - Tripp Lite by Eaton
Chicago, IL, United States
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter
LR1000
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter LR1000
The LR1000 1000W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 168V and overvoltages as high as 278V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A 340-joule surge suppression rating meets the IEEE-587 standard for surge suppression (both categories A and B) and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter NEMA 5-15P to C13 power cord to an AC power source, and plug up to four devices into the outlets. Two NEMA 5-15R and two C13 outlets accommodate a variety of connected components. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR1000’s C13 outlets. You can monitor incoming voltage levels using the three diagnostic LEDs on the front panel. The compact LR1000 fits comfortably into your computer or home theater setup. Features Protects Valuable Electronics Rated at 230V/1000W/4A Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment Connect up to 4 electronic devices to the rear outlets: 2 NEMA 5-15R and 2 C13 Includes detachable 2 m NEMA 5-15P to C13 power cord Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations Compact unit (7 in./17.8 cm high) fits comfortably into your computer or home theater setup Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 168V and overvoltages up to 278V AC Line Surge Suppression 340 joules of surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Built-In Diagnostics Front-panel LEDs indicate incoming voltage level Rear on/off switch provides one-touch power control over all components

The LR1000 1000W 230V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 168V and overvoltages as high as 278V back to regulated 230V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions.
A 340-joule surge suppression rating meets the IEEE-587 standard for surge suppression (both categories A and B) and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference.
Just connect the detachable 2-meter NEMA 5-15P to C13 power cord to an AC power source, and plug up to four devices into the outlets. Two NEMA 5-15R and two C13 outlets accommodate a variety of connected components. An included UNIPLUGINT universal adapter allows most worldwide plug configurations to connect to the LR1000’s C13 outlets. You can monitor incoming voltage levels using the three diagnostic LEDs on the front panel. The compact LR1000 fits comfortably into your computer or home theater setup.

Features

Protects Valuable Electronics

  • Rated at 230V/1000W/4A
  • Ideal for computers, routers, modems, printers, home theater components and point-of-sale equipment
  • Connect up to 4 electronic devices to the rear outlets: 2 NEMA 5-15R and 2 C13
  • Includes detachable 2 m NEMA 5-15P to C13 power cord
  • Included UNIPLUGINT universal adapter fits into C13 outlet and accepts most worldwide plug configurations
  • Compact unit (7 in./17.8 cm high) fits comfortably into your computer or home theater setup

Automatic Voltage Regulation (AVR)

  • Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions
  • Corrects undervoltages as low as 168V and overvoltages up to 278V

AC Line Surge Suppression

  • 340 joules of surge suppression protects against potentially harmful power surges and spikes
  • Includes full normal (H-N) and common (N-G/H-G) line surge suppression

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance

Built-In Diagnostics

  • Front-panel LEDs indicate incoming voltage level
  • Rear on/off switch provides one-touch power control over all components
Supplier's Site
Line Conditioners - TL2040-ND - DigiKey
Thief River Falls, MN, United States
Line Conditioners
TL2040-ND
Line Conditioners TL2040-ND
LINE CONDITIONER 1000W 4OUT

LINE CONDITIONER 1000W 4OUT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power or Line Conditioners Power or Line Conditioners
Product Number LR1000 TL2040-ND
Product Name 1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter Line Conditioners
Real Power Rating 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1380 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details
Specialty Product Technologies
Specs
Apparent Power Rating 10000 to 125000 VA
Phase Single; Three
Protection Harmonics; Unbalanced Loads
View Details