JL Audio, Inc. 2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR650-CSi

Description
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Description
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter - VR650-CSi - JL Audio, Inc.
Miramar, FL, USA
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
VR650-CSi
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter VR650-CSi
2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR650-CSi
Product Name 2-Way Component System: 6.5-inch (165 mm) Woofer, 0.75-inch (19 mm) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details