"Wire Marker, Cable Tie 0.41"" W x 2.02"" L (10.4mm x 51.4mm) Yellow Polyolefin (PO), Irradiated"
WIRE MARKER CBL TIE 10.4X51.4MM
Cable ID Markers; Marker Type:Tie On Printable Plate; Legend:Blank; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:6.4mm x 50.8mm; Cable Diameter Max:12.5mm; Cable Diameter Min:5.08mm; Marker Material:PO (Polyolefin) RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Cable Ties | Wire Markers and Cable Markers |
| Product Number | 484-CM-SCE-TP-1/4-4H-4-ND | CM-SCE-TP-1/4-4H-4 | 29K6037 |
| Product Name | Markers | Markers | Cable Id Markers; Marker Type Raychem Te Connectivity |
| Material | Polyolefin |