TE Connectivity Cable Ties 1-608694-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 215 MM  [8.48 INCH ] Product Thickness : 1.24 MM  [.049 INCH ] Product Width : 4.78 MM  [.188 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 215 MM  [8.48 INCH ] Product Thickness : 1.24 MM  [.049 INCH ] Product Width : 4.78 MM  [.188 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-608694-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-608694-0
Cable Ties 1-608694-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 215 MM  [8.48 INCH ] Product Thickness : 1.24 MM  [.049 INCH ] Product Width : 4.78 MM  [.188 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Screw Mounted Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ]
  • Product Length : 215 MM  [8.48 INCH ]
  • Product Thickness : 1.24 MM  [.049 INCH ]
  • Product Width : 4.78 MM  [.188 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Screw Mounted
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet
Cable Ties and Zip Ties - A112505-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A112505-ND
Cable Ties and Zip Ties A112505-ND
"Standard, Locking Black 1.75"" (44.45mm) 0.188"" (4.78mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.75"" (44.45mm) 0.188"" (4.78mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE,#10 SCR.MT,BLK,100PK - 1-608694-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE,#10 SCR.MT,BLK,100PK
1-608694-0
CABLE TIE,#10 SCR.MT,BLK,100PK 1-608694-0
CABLE TIE,#10 SCR.MT,BLK,100PK

CABLE TIE,#10 SCR.MT,BLK,100PK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1-608694-0 A112505-ND 1-608694-0
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE,#10 SCR.MT,BLK,100PK
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-196 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-080 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details