Knowles Electronics, LLC. Speakers GU-32829-000

Description
17 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 9.9kHz Top, Dual Port Rectangular
Request a Quote Datasheet
Description
17 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 9.9kHz Top, Dual Port Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GU-32829-000-ND - DigiKey
Thief River Falls, MN, United States
17 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 9.9kHz Top, Dual Port Rectangular

17 Ohms Receiver, Balanced Armature Speaker 70Hz ~ 9.9kHz Top, Dual Port Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GU-32829-000
Speakers & Transducers GU-32829-000
Speakers & Transducers Dual driver Balance armature receiver

Speakers & Transducers Dual driver Balance armature receiver

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number GU-32829-000-ND GU-32829-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker - EN3WP-G - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details