Tripp Lite by Eaton 2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets LCR2400

Description
The LCR2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 89V and overvoltages as high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1440-joule surge suppression rating exceeds the IEEE-587 standard for surge suppression (both categories A and B) and prevents even the strongest spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the space-saving NEMA 5-15P right-angle plug with 12-foot cord to an AC power source, and plug up to 14 devices into the NEMA 5-15R outlets. The outlets are arranged in two isolated filter banks, which use Tripp Lite’s exclusive Isobar® technology to prevent mutual interference from causing audio/video distortion, computer lockups or data errors. Front-panel diagnostic LEDs indicate AC power, incoming voltage level and AC line status. The LCR2400 mounts in 3U of standard 19-inch rack space using the included hardware. Features Protects Valuable Electronics Rated at 2400W/20A Ideal for audio/video components, computer accessories, point-of-sale equipment and sound reinforcement systems Connect up to 14 electronic devices to the NEMA 5-15R outlets: 2 in front and 12 in the rear 12 ft. cord with NEMA 5-15P right-angle plug for easier connection in tight spaces Mounts comfortably into 3U of 2- or 4-post rack configurations using included hardware Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 89V and overvoltages up to 147V AC Line Surge Suppression 1440 joules of network-grade surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Exclusive Isolated Filter Banks Outlets arranged in dual isolated filter banks with Tripp Lite’s exclusive Isobar filter bank technology Prevents connected devices from interfering with one another and causing audio/video distortion, computer lockups and data errors Built-In Diagnostics Front-panel LEDs indicate AC power, incoming voltage level and line status Front on/off switch provides one-touch power control over all components
Request a Quote Datasheet
Description
The LCR2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 89V and overvoltages as high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1440-joule surge suppression rating exceeds the IEEE-587 standard for surge suppression (both categories A and B) and prevents even the strongest spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the space-saving NEMA 5-15P right-angle plug with 12-foot cord to an AC power source, and plug up to 14 devices into the NEMA 5-15R outlets. The outlets are arranged in two isolated filter banks, which use Tripp Lite’s exclusive Isobar® technology to prevent mutual interference from causing audio/video distortion, computer lockups or data errors. Front-panel diagnostic LEDs indicate AC power, incoming voltage level and AC line status. The LCR2400 mounts in 3U of standard 19-inch rack space using the included hardware. Features Protects Valuable Electronics Rated at 2400W/20A Ideal for audio/video components, computer accessories, point-of-sale equipment and sound reinforcement systems Connect up to 14 electronic devices to the NEMA 5-15R outlets: 2 in front and 12 in the rear 12 ft. cord with NEMA 5-15P right-angle plug for easier connection in tight spaces Mounts comfortably into 3U of 2- or 4-post rack configurations using included hardware Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 89V and overvoltages up to 147V AC Line Surge Suppression 1440 joules of network-grade surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Exclusive Isolated Filter Banks Outlets arranged in dual isolated filter banks with Tripp Lite’s exclusive Isobar filter bank technology Prevents connected devices from interfering with one another and causing audio/video distortion, computer lockups and data errors Built-In Diagnostics Front-panel LEDs indicate AC power, incoming voltage level and line status Front on/off switch provides one-touch power control over all components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets - LCR2400 - Tripp Lite by Eaton
Chicago, IL, United States
2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets
LCR2400
2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets LCR2400
The LCR2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 89V and overvoltages as high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions. A network-grade 1440-joule surge suppression rating exceeds the IEEE-587 standard for surge suppression (both categories A and B) and prevents even the strongest spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the space-saving NEMA 5-15P right-angle plug with 12-foot cord to an AC power source, and plug up to 14 devices into the NEMA 5-15R outlets. The outlets are arranged in two isolated filter banks, which use Tripp Lite’s exclusive Isobar® technology to prevent mutual interference from causing audio/video distortion, computer lockups or data errors. Front-panel diagnostic LEDs indicate AC power, incoming voltage level and AC line status. The LCR2400 mounts in 3U of standard 19-inch rack space using the included hardware. Features Protects Valuable Electronics Rated at 2400W/20A Ideal for audio/video components, computer accessories, point-of-sale equipment and sound reinforcement systems Connect up to 14 electronic devices to the NEMA 5-15R outlets: 2 in front and 12 in the rear 12 ft. cord with NEMA 5-15P right-angle plug for easier connection in tight spaces Mounts comfortably into 3U of 2- or 4-post rack configurations using included hardware Automatic Voltage Regulation (AVR) Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions Corrects undervoltages as low as 89V and overvoltages up to 147V AC Line Surge Suppression 1440 joules of network-grade surge suppression protects against potentially harmful power surges and spikes Includes full normal (H-N) and common (N-G/H-G) line surge suppression EMI/RFI Line Noise Filtering Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance Exclusive Isolated Filter Banks Outlets arranged in dual isolated filter banks with Tripp Lite’s exclusive Isobar filter bank technology Prevents connected devices from interfering with one another and causing audio/video distortion, computer lockups and data errors Built-In Diagnostics Front-panel LEDs indicate AC power, incoming voltage level and line status Front on/off switch provides one-touch power control over all components

The LCR2400 2400W 120V Power Conditioner adjusts under- and overvoltages to provide safe, computer-grade AC power that meets ANSI C84.1 specifications. Built-in automatic voltage regulation (AVR) offers three levels of voltage stabilization that correct undervoltages as low as 89V and overvoltages as high as 147V back to regulated 120V nominal power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions.
A network-grade 1440-joule surge suppression rating exceeds the IEEE-587 standard for surge suppression (both categories A and B) and prevents even the strongest spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference.
Just connect the space-saving NEMA 5-15P right-angle plug with 12-foot cord to an AC power source, and plug up to 14 devices into the NEMA 5-15R outlets. The outlets are arranged in two isolated filter banks, which use Tripp Lite’s exclusive Isobar® technology to prevent mutual interference from causing audio/video distortion, computer lockups or data errors. Front-panel diagnostic LEDs indicate AC power, incoming voltage level and AC line status. The LCR2400 mounts in 3U of standard 19-inch rack space using the included hardware.

Features

Protects Valuable Electronics

  • Rated at 2400W/20A
  • Ideal for audio/video components, computer accessories, point-of-sale equipment and sound reinforcement systems
  • Connect up to 14 electronic devices to the NEMA 5-15R outlets: 2 in front and 12 in the rear
  • 12 ft. cord with NEMA 5-15P right-angle plug for easier connection in tight spaces
  • Mounts comfortably into 3U of 2- or 4-post rack configurations using included hardware

Automatic Voltage Regulation (AVR)

  • Monitors incoming AC power and keeps equipment working through brownouts and prolonged overvoltage conditions
  • Corrects undervoltages as low as 89V and overvoltages up to 147V

AC Line Surge Suppression

  • 1440 joules of network-grade surge suppression protects against potentially harmful power surges and spikes
  • Includes full normal (H-N) and common (N-G/H-G) line surge suppression

EMI/RFI Line Noise Filtering

  • Removes electromagnetic and radio frequency interference that can disrupt or damage your equipment’s performance

Exclusive Isolated Filter Banks

  • Outlets arranged in dual isolated filter banks with Tripp Lite’s exclusive Isobar filter bank technology
  • Prevents connected devices from interfering with one another and causing audio/video distortion, computer lockups and data errors

Built-In Diagnostics

  • Front-panel LEDs indicate AC power, incoming voltage level and line status
  • Front on/off switch provides one-touch power control over all components
Supplier's Site
Line Conditioners - TL028-ND - DigiKey
Thief River Falls, MN, United States
Line Conditioners
TL028-ND
Line Conditioners TL028-ND
LINE COND 2400W 14OUT RACK MOUNT

LINE COND 2400W 14OUT RACK MOUNT

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Power or Line Conditioners Power or Line Conditioners
Product Number LCR2400 TL028-ND
Product Name 2400W 120V 3U Rack-Mount Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 14 Outlets Line Conditioners
Real Power Rating 2400 watts 2400 watts
Output Voltage 120 volts 120 volts
Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

 - 7790757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration Panel Mount
View Details
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter - LR1000 - Tripp Lite by Eaton
Specs
Real Power Rating 1000 watts
Output Voltage 230 volts
Outlets 4
View Details
2 suppliers
Isolation Station - L-SERIES (300 - 3000 VA) - Powertronix Inc.
Specs
Apparent Power Rating 300 to 3000 VA
Protection Isolation
Configuration RackMount; Wall; Floor; Cart Mount, Customizable Mounting
View Details