RS Components, Ltd. 2513974

Description
Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or too low. 3 minute wait period to allow compressor gases to neutralise before re-connection of output. 1kVA type is available in production bulk packs of 8 units Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 920VA Output Current = 4A Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1
Request a Quote
Description
Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or too low. 3 minute wait period to allow compressor gases to neutralise before re-connection of output. 1kVA type is available in production bulk packs of 8 units Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 920VA Output Current = 4A Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2513974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or too low. 3 minute wait period to allow compressor gases to neutralise before re-connection of output. 1kVA type is available in production bulk packs of 8 units Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 920VA Output Current = 4A Mounting Type = Chassis Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 1

Applications include fridges, freezers, air conditioning and coolers. Designed to accurately stabilise large variations of mains voltage. Includes lightning surge/spike protection. Disconnects output when mains voltage is too high or too low. 3 minute wait period to allow compressor gases to neutralise before re-connection of output. 1kVA type is available in production bulk packs of 8 units
Input Voltage = 230V ac
Output Voltage = 230V ac
Output Power = 920VA
Output Current = 4A
Mounting Type = Chassis
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Electrical Phase = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 2513974
Apparent Power Rating 920 VA
Input Voltage 230 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2760 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7653749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 7079839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 1840 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 8484490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Outlets 1
View Details