TelephoneStuff.com Panduit® Opti-Core Singlemode Duplex LC to LC Patch.. F9LE10-10M1

Description
Opti-Core Singlemode Duplex LC to LC Patch Cord. Features: - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - UPC polished (55dB minimum return loss) - Lifetime traceability of test data to a Q.C. number on each patch cord - High quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Pass all TIA/EIA-568-B.3 performance requirements - Typical Insertion Loss per Connection: 0.25dB - Fiber Compatibility: 9/125μm - Fiber Cable Size: 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Connector 1 Type: LC Connector - Connector 2 Type: LC Connector - Fiber Count: 2 - Flammability Rating: Low smoke zero halogen (LSZH) - Available Lengths: - 3.3' (1 meter) - 6.6' (2 meters) - 9.8' (3 meters) - 13.1' (4 meters) - 16.4' (5 meters) - 19.7' (6 meters) - 23.0' (7 meters) - 26.2' (8 meters) - 29.5' (9 meters) - 32.8' (10 meters) - 49.2' (15 meters) - 65.6' (20 meters) - 82.0' (25 meters) - 98.4' (30 meters)
Description
Opti-Core Singlemode Duplex LC to LC Patch Cord. Features: - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - UPC polished (55dB minimum return loss) - Lifetime traceability of test data to a Q.C. number on each patch cord - High quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Pass all TIA/EIA-568-B.3 performance requirements - Typical Insertion Loss per Connection: 0.25dB - Fiber Compatibility: 9/125μm - Fiber Cable Size: 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Connector 1 Type: LC Connector - Connector 2 Type: LC Connector - Fiber Count: 2 - Flammability Rating: Low smoke zero halogen (LSZH) - Available Lengths: - 3.3' (1 meter) - 6.6' (2 meters) - 9.8' (3 meters) - 13.1' (4 meters) - 16.4' (5 meters) - 19.7' (6 meters) - 23.0' (7 meters) - 26.2' (8 meters) - 29.5' (9 meters) - 32.8' (10 meters) - 49.2' (15 meters) - 65.6' (20 meters) - 82.0' (25 meters) - 98.4' (30 meters)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opti-Core Singlemode Duplex LC to LC Patch.. - F9LE10-10M1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opti-Core Singlemode Duplex LC to LC Patch..
F9LE10-10M1
Panduit® Opti-Core Singlemode Duplex LC to LC Patch.. F9LE10-10M1
Opti-Core Singlemode Duplex LC to LC Patch Cord. Features: - Factory terminated and 100% tested for insertion loss and return loss - Insertion loss and return loss data recorded for every singlemode patch cord - UPC polished (55dB minimum return loss) - Lifetime traceability of test data to a Q.C. number on each patch cord - High quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber - 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3 - Pass all TIA/EIA-568-B.3 performance requirements - Typical Insertion Loss per Connection: 0.25dB - Fiber Compatibility: 9/125μm - Fiber Cable Size: 1.6mm - Fiber Cable Type: Jacketed - Fiber Type: Singlemode - Connector 1 Type: LC Connector - Connector 2 Type: LC Connector - Fiber Count: 2 - Flammability Rating: Low smoke zero halogen (LSZH) - Available Lengths: - 3.3' (1 meter) - 6.6' (2 meters) - 9.8' (3 meters) - 13.1' (4 meters) - 16.4' (5 meters) - 19.7' (6 meters) - 23.0' (7 meters) - 26.2' (8 meters) - 29.5' (9 meters) - 32.8' (10 meters) - 49.2' (15 meters) - 65.6' (20 meters) - 82.0' (25 meters) - 98.4' (30 meters)

Opti-Core Singlemode Duplex LC to LC Patch Cord.
Features:
- Factory terminated and 100% tested for insertion loss and return loss
- Insertion loss and return loss data recorded for every singlemode patch cord
- UPC polished (55dB minimum return loss)
- Lifetime traceability of test data to a Q.C. number on each patch cord
- High quality flame retardant fiber optic cable with tight-buffered coating on each optical fiber
- 100% factory inspected end face geometry in compliance with Telcordia GR-326-CORE, Issue 3
- Pass all TIA/EIA-568-B.3 performance requirements
- Typical Insertion Loss per Connection: 0.25dB
- Fiber Compatibility: 9/125μm
- Fiber Cable Size: 1.6mm
- Fiber Cable Type: Jacketed
- Fiber Type: Singlemode
- Connector 1 Type: LC Connector
- Connector 2 Type: LC Connector
- Fiber Count: 2
- Flammability Rating: Low smoke zero halogen (LSZH)
- Available Lengths:
- 3.3' (1 meter)
- 6.6' (2 meters)
- 9.8' (3 meters)
- 13.1' (4 meters)
- 16.4' (5 meters)
- 19.7' (6 meters)
- 23.0' (7 meters)
- 26.2' (8 meters)
- 29.5' (9 meters)
- 32.8' (10 meters)
- 49.2' (15 meters)
- 65.6' (20 meters)
- 82.0' (25 meters)
- 98.4' (30 meters)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number F9LE10-10M1
Product Name Panduit® Opti-Core Singlemode Duplex LC to LC Patch..
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details