S.I.Tech Fiber Optic Cable Assembly part number 8202 is a singlemode cable assembly with 8 micron fiber, designed for indoor use, with 2 fibers and an attenuation of 1 dB/km at 1300 nm. It uses an MT to RJ connector and is tested for attenuation, serialized, and individually packed. The cable type is specified as indoor, non-ruggedized, and non-breakout.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 8202 |
| Product Name | Fiber Optic Cable |
| Cable Type | Duplex; Multifiber (optional feature) |
| Fiber Mode | SingleMode |
| Number of Fibers | 2 |