Newport MKS Optical Fiber, Dual-Clad Component, Matching F-CP1500Y F-SMM900

Description
The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate single-mode core, a pure silica inner cladding to guide the pump light and a fluorine-doped secondary cladding to give outstanding power handling over a full range of environmental conditions. The fiber does not rely on a low index polymer coating, so it can be stripped, cleaved and spliced like a standard telecoms fiber, without the need to apply a low index recoat material. F-SMM900 has been designed specifically to be used in conjunction with Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y), Multi-Mode Pump Fiber (F-MM105) and Isolating Wavelength Division Multiplexer (F-CP-IWDM). In order to minimize losses throughout the system and maximize efficiency, the optical characteristics of these fibers have been matched for high splice compatibility. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote
Description
The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate single-mode core, a pure silica inner cladding to guide the pump light and a fluorine-doped secondary cladding to give outstanding power handling over a full range of environmental conditions. The fiber does not rely on a low index polymer coating, so it can be stripped, cleaved and spliced like a standard telecoms fiber, without the need to apply a low index recoat material. F-SMM900 has been designed specifically to be used in conjunction with Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y), Multi-Mode Pump Fiber (F-MM105) and Isolating Wavelength Division Multiplexer (F-CP-IWDM). In order to minimize losses throughout the system and maximize efficiency, the optical characteristics of these fibers have been matched for high splice compatibility. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Irvine, CA, United States
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y
F-SMM900
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y F-SMM900
The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate single-mode core, a pure silica inner cladding to guide the pump light and a fluorine-doped secondary cladding to give outstanding power handling over a full range of environmental conditions. The fiber does not rely on a low index polymer coating, so it can be stripped, cleaved and spliced like a standard telecoms fiber, without the need to apply a low index recoat material. F-SMM900 has been designed specifically to be used in conjunction with Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y), Multi-Mode Pump Fiber (F-MM105) and Isolating Wavelength Division Multiplexer (F-CP-IWDM). In order to minimize losses throughout the system and maximize efficiency, the optical characteristics of these fibers have been matched for high splice compatibility. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate single-mode core, a pure silica inner cladding to guide the pump light and a fluorine-doped secondary cladding to give outstanding power handling over a full range of environmental conditions. The fiber does not rely on a low index polymer coating, so it can be stripped, cleaved and spliced like a standard telecoms fiber, without the need to apply a low index recoat material.

F-SMM900 has been designed specifically to be used in conjunction with Fibercore’s Dual-Clad Erbium/Ytterbium Doped Fiber (F-CP1500Y), Multi-Mode Pump Fiber (F-MM105) and Isolating Wavelength Division Multiplexer (F-CP-IWDM). In order to minimize losses throughout the system and maximize efficiency, the optical characteristics of these fibers have been matched for high splice compatibility.

This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The following volume discount schedule is applied when ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-SMM900
Product Name Optical Fiber, Dual-Clad Component, Matching F-CP1500Y
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Optical Fiber, Singlemode, 1310/1550 nm, 0.14 NA - F-SMF-28 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details