JL Audio, Inc. Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure CS113TG-TW5

Description
The 13TW5 low-profile subwoofer driver has received awards from around the world for its breakthrough performance capabilities in impossibly tight spaces. In this sealed Truck PowerWedgeâ„¢ subwoofer system, we harness the performance of this patented subwoofer driver to deliver amazing sub-bass performance from an enclosure that is only 7.25 in. (184 mm) deep at its base and 4.5 in. (114 mm) at the top.
Description
The 13TW5 low-profile subwoofer driver has received awards from around the world for its breakthrough performance capabilities in impossibly tight spaces. In this sealed Truck PowerWedgeâ„¢ subwoofer system, we harness the performance of this patented subwoofer driver to deliver amazing sub-bass performance from an enclosure that is only 7.25 in. (184 mm) deep at its base and 4.5 in. (114 mm) at the top.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure - CS113TG-TW5 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure
CS113TG-TW5
Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure CS113TG-TW5
The 13TW5 low-profile subwoofer driver has received awards from around the world for its breakthrough performance capabilities in impossibly tight spaces. In this sealed Truck PowerWedgeâ„¢ subwoofer system, we harness the performance of this patented subwoofer driver to deliver amazing sub-bass performance from an enclosure that is only 7.25 in. (184 mm) deep at its base and 4.5 in. (114 mm) at the top.

The 13TW5 low-profile subwoofer driver has received awards from around the world for its breakthrough performance capabilities in impossibly tight spaces. In this sealed Truck PowerWedgeâ„¢ subwoofer system, we harness the performance of this patented subwoofer driver to deliver amazing sub-bass performance from an enclosure that is only 7.25 in. (184 mm) deep at its base and 4.5 in. (114 mm) at the top.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CS113TG-TW5
Product Name Enclosed Subwoofer System with Single 13TW5-3 Subwoofer Driver, Black Carpet (600 W, 3 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, In-Wall Speaker - HSi 275 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details