Tymphany Corporation Speakers TC2X4FB00-08

Description
8.04 Ohms Woofer Speaker 10W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8.04 Ohms Woofer Speaker 10W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC2X4FB00-08-ND - DigiKey
Thief River Falls, MN, United States
8.04 Ohms Woofer Speaker 10W 200Hz ~ 20kHz Top Rectangular

8.04 Ohms Woofer Speaker 10W 200Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC2X4FB00-08-ND
Product Name Speakers
Resonance Frequency 85 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details