Fiberscope.net by MEDIT SPARK XTR Adjustable LED Light Source Spark LED XTR

Description
SPARK XTR is a new advanced LED light source for optical borescopes offering excellent illumination and intuitive operation regardless of inspection conditions, due to a specially designed focal lens, one-button control over light output and portable design. The light handle features a specially designed lens that allows to focus maximum light on the endoscopes light post, providing highly intense illumination exactly where you need it. The light intensity of the SPARK XTR can be compared to that of stand-alone light sources, which allows to use it even with flexible fiberscopes. Made of high-grade aluminum with anodized finish, this sturdy light source is also extremely light – only 3.8 oz (105g) with the battery and 3 oz (90g) without it. Its unique design allows for the heat given off by the LED element to disperse evenly on the surface, effectively retaining any heat internally making the inspection process more comfortable. The super bright LED light provides illumination with day light temperature and, unlike metal halide lamps, has a very long lifespan – up to 50,000 hours. SPARK XTR offers complete one-button control over light output: turning it on and off; smooth light intensity adjustment, which is especially important when used on shiny surfaces to avoid glare; changing the frequency of strobe light. The SPARK XTR light handle runs on rechargeable 2,000 Ah, 3.6 V Li-ion battery that allows for at least 50 minutes of uninterrupted operation on a full charge. Charger is included in the set. It is compatible with both, rigid and flexible, endoscopes of different manufactures (comes with a standard Storz thread adaptor). A customized SPARK XTR is compatible with flexible Olympus endoscopes. All these advanced characteristics make the SPARK XTR one of the most powerful and energy-efficient light sources in its class.
Description
SPARK XTR is a new advanced LED light source for optical borescopes offering excellent illumination and intuitive operation regardless of inspection conditions, due to a specially designed focal lens, one-button control over light output and portable design. The light handle features a specially designed lens that allows to focus maximum light on the endoscopes light post, providing highly intense illumination exactly where you need it. The light intensity of the SPARK XTR can be compared to that of stand-alone light sources, which allows to use it even with flexible fiberscopes. Made of high-grade aluminum with anodized finish, this sturdy light source is also extremely light – only 3.8 oz (105g) with the battery and 3 oz (90g) without it. Its unique design allows for the heat given off by the LED element to disperse evenly on the surface, effectively retaining any heat internally making the inspection process more comfortable. The super bright LED light provides illumination with day light temperature and, unlike metal halide lamps, has a very long lifespan – up to 50,000 hours. SPARK XTR offers complete one-button control over light output: turning it on and off; smooth light intensity adjustment, which is especially important when used on shiny surfaces to avoid glare; changing the frequency of strobe light. The SPARK XTR light handle runs on rechargeable 2,000 Ah, 3.6 V Li-ion battery that allows for at least 50 minutes of uninterrupted operation on a full charge. Charger is included in the set. It is compatible with both, rigid and flexible, endoscopes of different manufactures (comes with a standard Storz thread adaptor). A customized SPARK XTR is compatible with flexible Olympus endoscopes. All these advanced characteristics make the SPARK XTR one of the most powerful and energy-efficient light sources in its class.

Suppliers

Company
Product
Description
Supplier Links
SPARK XTR Adjustable LED Light Source - Spark LED XTR - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
SPARK XTR Adjustable LED Light Source
Spark LED XTR
SPARK XTR Adjustable LED Light Source Spark LED XTR
SPARK XTR is a new advanced LED light source for optical borescopes offering excellent illumination and intuitive operation regardless of inspection conditions, due to a specially designed focal lens, one-button control over light output and portable design. The light handle features a specially designed lens that allows to focus maximum light on the endoscopes light post, providing highly intense illumination exactly where you need it. The light intensity of the SPARK XTR can be compared to that of stand-alone light sources, which allows to use it even with flexible fiberscopes. Made of high-grade aluminum with anodized finish, this sturdy light source is also extremely light – only 3.8 oz (105g) with the battery and 3 oz (90g) without it. Its unique design allows for the heat given off by the LED element to disperse evenly on the surface, effectively retaining any heat internally making the inspection process more comfortable. The super bright LED light provides illumination with day light temperature and, unlike metal halide lamps, has a very long lifespan – up to 50,000 hours. SPARK XTR offers complete one-button control over light output: turning it on and off; smooth light intensity adjustment, which is especially important when used on shiny surfaces to avoid glare; changing the frequency of strobe light. The SPARK XTR light handle runs on rechargeable 2,000 Ah, 3.6 V Li-ion battery that allows for at least 50 minutes of uninterrupted operation on a full charge. Charger is included in the set. It is compatible with both, rigid and flexible, endoscopes of different manufactures (comes with a standard Storz thread adaptor). A customized SPARK XTR is compatible with flexible Olympus endoscopes. All these advanced characteristics make the SPARK XTR one of the most powerful and energy-efficient light sources in its class.

SPARK XTR is a new advanced LED light source for optical borescopes offering excellent illumination and intuitive operation regardless of inspection conditions, due to a specially designed focal lens, one-button control over light output and portable design.

The light handle features a specially designed lens that allows to focus maximum light on the endoscopes light post, providing highly intense illumination exactly where you need it. The light intensity of the SPARK XTR can be compared to that of stand-alone light sources, which allows to use it even with flexible fiberscopes.

Made of high-grade aluminum with anodized finish, this sturdy light source is also extremely light – only 3.8 oz (105g) with the battery and 3 oz (90g) without it. Its unique design allows for the heat given off by the LED element to disperse evenly on the surface, effectively retaining any heat internally making the inspection process more comfortable. The super bright LED light provides illumination with day light temperature and, unlike metal halide lamps, has a very long lifespan – up to 50,000 hours.

SPARK XTR offers complete one-button control over light output: turning it on and off; smooth light intensity adjustment, which is especially important when used on shiny surfaces to avoid glare; changing the frequency of strobe light.

The SPARK XTR light handle runs on rechargeable 2,000 Ah, 3.6 V Li-ion battery that allows for at least 50 minutes of uninterrupted operation on a full charge. Charger is included in the set. It is compatible with both, rigid and flexible, endoscopes of different manufactures (comes with a standard Storz thread adaptor). A customized SPARK XTR is compatible with flexible Olympus endoscopes.

All these advanced characteristics make the SPARK XTR one of the most powerful and energy-efficient light sources in its class.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Illuminators
Product Number Spark LED XTR
Product Name SPARK XTR Adjustable LED Light Source
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 15 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 0.5906 inch (15 mm)
View Details