Knowles Electronics, LLC. ED Series Receivers

Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration
Description
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
ED Series Receivers
ED Series Receivers
The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications. Features 135dB SPL maximum output Low Vibration

The EJ receiver is two ED receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain ITC and BTE applications.

Features

  • 135dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name ED Series Receivers
Impedance 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details