TE Connectivity Cable Ties 2-160967-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160967-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160967-1
Cable Ties 2-160967-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ] Product Length : 98 MM  [3.9 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.49 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 21 MM  [.82 INCH ]
  • Product Length : 98 MM  [3.9 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.49 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now Datasheet
Cable Ties - 506709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
506709
Cable Ties 506709
TE Connectivity 2-160967-1 Cable Tie

TE Connectivity 2-160967-1 Cable Tie

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Cable Ties Cable Ties
Product Number 2-160967-1 506709
Product Name Cable Ties Cable Ties
Material Polyamide 6.6 GF Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-042 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 1-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers