Klein Tools, Inc. Plier D203-8NCR

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, CRIMPING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING, WIRE CRIMPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, CRIMPING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING, WIRE CRIMPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-8NCR - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, CRIMPING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING, WIRE CRIMPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/16 INCH OVERALL LENGTH
  • 2-5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, CRIMPING, STRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 12 AWG (WIRE STRIPPING, WIRE CRIMPING) CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
  • POINT THICKNESS 1/8 INCH
Supplier's Site Datasheet
Pliers - D203-8NCR-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 7.44"" (189.0mm)"

"Combination Pliers Long Nose Partially Serrated 7.44"" (189.0mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-8NCR D203-8NCR-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 8.44 inch (214 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - D248-9ST - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 9.19 inch (233 mm)
Jaw Length 0.8125 inch (20.64 mm)
Material Steel
View Details
6555 - MINI-waterpump pliers - 65555125 - Stahlwille North America
Specs
Type Tongue and Groove
Length 4.92 inch (125 mm)
Jaw Capacity 0.5906 inch (15 mm)
View Details