RS Components, Ltd. Pliers 2380781

Description
RS PRO PNB2007 Long Nose Plier
Request a Quote
Description
RS PRO PNB2007 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380781
Pliers 2380781
RS PRO PNB2007 Long Nose Plier

RS PRO PNB2007 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380781
Product Name Pliers
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 6.3 inch (160 mm)
Jaw Length 1.38 inch (35 mm)
View Details
Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details