Klein Tools, Inc. Plier D310-6C

Description
SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TAPERED LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TAPERED LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D310-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D310-6C
Plier D310-6C
SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR TAPERED LONG NOSE JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • TAPERED LONG NOSE JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet
Pliers - D310-6C-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

"Standard Pliers Long Nose Serrated 6.63"" (168.4mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D310-6C D310-6C-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
Plier - D275-5 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 5 inch (127 mm)
Material Steel
View Details
6676 - Plastic side-cutters - 66766145 - Stahlwille North America
Specs
Length 5.71 inch (145 mm)
Weight 4.41 oz (1.23 N)
View Details