RS Components, Ltd. Pliers 2380771

Description
RS PRO PN5050/15D Forming Plier
Request a Quote
Description
RS PRO PN5050/15D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380771
Pliers 2380771
RS PRO PN5050/15D Forming Plier

RS PRO PN5050/15D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380771
Product Name Pliers
Length 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details