RS Components, Ltd. Pliers 2380761

Description
RS PRO PN5008D Flat Nose Plier
Request a Quote
Description
RS PRO PN5008D Flat Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380761
Pliers 2380761
RS PRO PN5008D Flat Nose Plier

RS PRO PN5008D Flat Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380761
Product Name Pliers
Length 6.06 inch (154 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1369888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.71 inch (145 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details