Klein Tools, Inc. Plier D514-8

Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH HOSE CLAMPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR JAW THICKNESS 7/16 INCH
Request a Quote Datasheet
Description
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH HOSE CLAMPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR JAW THICKNESS 7/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D514-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D514-8
Plier D514-8
SLIP JOINT TYPE STEEL MATERIAL NICKEL CHROME PLATED FINISH 8-1/16 INCH OVERALL LENGTH 1-3/8 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH HOSE CLAMPING APPLICATION PLASTIC HANDLE MATERIAL BLUE HANDLE COLOR JAW THICKNESS 7/16 INCH
  • SLIP JOINT TYPE
  • STEEL MATERIAL
  • NICKEL CHROME PLATED FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 1-3/8 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • HOSE CLAMPING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet
Pliers - D514-8-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Flat Nose Serrated 8.06"" (204.7mm)"

"Standard Pliers Flat Nose Serrated 8.06"" (204.7mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D514-8 D514-8-ND
Product Name Plier Pliers
Length 8.06 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
PLIER - PT-1257-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 11.5 inch (292 mm)
Jaw Length 2.72 inch (69.06 mm)
View Details
Pliers - 1742-D53002KIT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Assorted
Features Soft Handles
View Details