Knowles Speakers CB-23817-000

Description
48 Ohms Receiver, Balanced Armature Speaker 700Hz ~ 4kHz Top Square
Request a Quote Datasheet
Description
48 Ohms Receiver, Balanced Armature Speaker 700Hz ~ 4kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1156-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1156-ND
Speakers 423-1156-ND
48 Ohms Receiver, Balanced Armature Speaker 700Hz ~ 4kHz Top Square

48 Ohms Receiver, Balanced Armature Speaker 700Hz ~ 4kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CB-23817-000
Speakers & Transducers CB-23817-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1156-ND CB-23817-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 136 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details