TE Connectivity Cable Ties 2-160978-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 103 MM  [4.05 INCH ] Product Length : 360 MM  [14.17 INCH ] Product Thickness : 1.54 MM  [.06 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 103 MM  [4.05 INCH ] Product Length : 360 MM  [14.17 INCH ] Product Thickness : 1.54 MM  [.06 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160978-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160978-2
Cable Ties 2-160978-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 103 MM  [4.05 INCH ] Product Length : 360 MM  [14.17 INCH ] Product Thickness : 1.54 MM  [.06 INCH ] Product Width : 4.8 MM  [.189 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 49.5 Tensile Strength (NEWT) : 220

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 103 MM  [4.05 INCH ]
  • Product Length : 360 MM  [14.17 INCH ]
  • Product Thickness : 1.54 MM  [.06 INCH ]
  • Product Width : 4.8 MM  [.189 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 49.5
  • Tensile Strength (NEWT) : 220
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160978-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Cable Ties - 2-160965-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Cable Ties - 1-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Cable Ties - EN3742-217 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details