TE Connectivity Cable Ties 1-604774-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 392 MM  [15.5 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.67 MM  [.184 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 392 MM  [15.5 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.67 MM  [.184 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-604774-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-604774-9
Cable Ties 1-604774-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ] Product Length : 392 MM  [15.5 INCH ] Product Thickness : 1.4 MM  [.055 INCH ] Product Width : 4.67 MM  [.184 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 101.6 MM  [4 INCH ]
  • Product Length : 392 MM  [15.5 INCH ]
  • Product Thickness : 1.4 MM  [.055 INCH ]
  • Product Width : 4.67 MM  [.184 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet
Cable Ties and Zip Ties - A112501-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A112501-ND
Cable Ties and Zip Ties A112501-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.184"" (4.67mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.184"" (4.67mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 1-604774-9 A112501-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-7 - TE Connectivity
Specs
Material Nylon 6.6
Length 14.33 inch (364 mm)
View Details
2 suppliers
Cable Ties - 1-603227-9 - TE Connectivity
Specs
Material Nylon
Length 0.3146 inch (7.99 mm)
View Details
2 suppliers
Cable Ties - EN3742-196 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Cable Ties - 1-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 11.81 inch (300 mm)
View Details
2 suppliers