The Federal Signal Model ES5-120-73EB is a 25-watt powered loudspeaker designed for hazardous locations requiring ATEX/IECEx certification. It operates on 24 Vdc with a current draw of 1200 mA and produces 116 dBa at 1 meter. The device supports low-level audio inputs of 0.8 V, 1.5 V, and 2.7 V and is rated IP66 for ingress protection. It features two M20 cable entries, a stainless-steel ratcheted mounting bracket, and is constructed with a cast aluminum body finished in red powder coat. The unit is certified for Zone 1 IIB with a temperature class of T4 to T6 and meets CE and UKCA compliance standards. Net weight is 14.1 lb (6.4 kg).
Features
Federal Signal™ Model ES Series Sounders and Powered Loudspeakers are designed for rugged industrial applications where ATEX/IECEx certification is required. The ES Series is comprised of two separate products that serve a variety of applications. First is a sounder that includes fifteen standard tones with a common power input that accepts an AC or DC power source. Once power is applied, a single tone may be selected through the use of a remote contact input, or all fifteen tones may be accessed independently by providing a binary string of information, specific to each tone. This allows a certain sound to match a specific alarm condition.
The second version of the ES Series is a powered loudspeaker. Once an AC or DC power source is applied, the powered loudspeaker is capable of amplifying a low-level audio signal, and reproducing it at 25 watts, depending on the model selected. ES Series powered loudspeakers are the perfect option for ECHO Intercom systems, where ATEX/IECEx approval is required.
Mounting is provided by a stainless-steel ratcheted mounting bracket that locks the sounder in position at a specific angle without slipping. The bottom surface of the mounting bracket also contains three mounting holes, to adapt to a variety of surfaces.
Model ES Series 25 watt model is rated for both IP66 and IP67. All exterior cast aluminum surfaces are finished in red powder coat paint and external hardware is manufactured from stainless steel to resist corrosion.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | ES5-120-73EB |
| Product Name | ES Series Hazardous Area Sounders and Powered Loudspeakers |
| SPL | 116 dB |