Mallory Sonalert Products, Inc. Speakers PSR10N08AK

Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.3 Max Power (Watts): 0.5 Freq Range (Hz): 1200 - 20k Size: 10 x 2.9 mm Weight: 0.60 g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.3 Max Power (Watts): 0.5 Freq Range (Hz): 1200 - 20k Size: 10 x 2.9 mm Weight: 0.60 g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PSR10N08AK
Speakers PSR10N08AK
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.3 Max Power (Watts): 0.5 Freq Range (Hz): 1200 - 20k Size: 10 x 2.9 mm Weight: 0.60 g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.3 Max Power (Watts): 0.5 Freq Range (Hz): 1200 - 20k Size: 10 x 2.9 mm Weight: 0.60 g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1464-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1464-ND
Speakers 458-1464-ND
8 Ohms General Purpose Speaker 300mW 1.2kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 1.2kHz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR10N08AK
Speakers & Transducers PSR10N08AK
Speakers & Transducers SPEAKER 1200HZ 86DB 10X2.9 METAL STK

Speakers & Transducers SPEAKER 1200HZ 86DB 10X2.9 METAL STK

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers
Product Number PSR10N08AK 458-1464-ND PSR10N08AK
Product Name Speakers Speakers Speakers & Transducers
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - PSR12N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers
Speaker - FBF36-5T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details