The LN-2348G-4XGF is a 48-port managed Ethernet switch with four 10GbE SFP+ uplinks, designed for small and medium business network access. It features a metal case measuring 440×300×44 mm, non-blocking wire-speed switching, IEEE 802.3az Energy Efficient Ethernet, and support for Jumbo Frames, VLANs, and storm control. The switch includes 48 Gigabit Ethernet ports, a console port, and USB 2.0, but does not support Power over Ethernet. It operates from -30°C to +70°C, weighs 3.7 kg, and has a 100,000-hour MTBF. Hardware is based on two Marvell 98DX226S chips with 128 Mb FLASH and 512 Mb RAM.
This switch series is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 48 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution.
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-2348G-4XGF |
| Product Name | 48-Port Managed Switch |
| Network Equipment | Switch |
| Area Network Type | CAN |
| Form Factor | Rack Mount |