TE Connectivity Cable Ties 1-604751-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 300 MM  [11.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.6 MM  [.142 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.41
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 300 MM  [11.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.6 MM  [.142 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-604751-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-604751-0
Cable Ties 1-604751-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 300 MM  [11.83 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.6 MM  [.142 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.41

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ]
  • Product Length : 300 MM  [11.83 INCH ]
  • Product Thickness : 1.1 MM  [.043 INCH ]
  • Product Width : 3.6 MM  [.142 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.41
Buy Now Datasheet
Cable Ties and Zip Ties - A112493-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A112493-ND
Cable Ties and Zip Ties A112493-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.183"" (4.65mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.183"" (4.65mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 1-604751-0 A112493-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160986-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 29.53 inch (750 mm)
View Details
Cable Ties - EN3742-291 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 4-160967-2 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers