TelephoneStuff.com GAI-Tronics Remote Handset/Speaker Amplifier 723-001

Description
Remote Handset/Speaker Amplifier. Features: - Power input: 90-140 V ac range, 50/60 Hz, 120 V ac nominal - Power consumed: Zero signal: 10.5 VA, 5.3 W - Maximum signal: 58 VA, 29.5 W - Construction/Finish: 16-gauge cold-rolled steel/gray polyurethane enamel - Handset Amplifier nominal into 33-ohm load - Output level: 1.5 V RMS nominal - Output limiter: 1.5 V RMS - Gain: 55 dB nominal (below limiter level); adjustable from 40 to 63 dB - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz (below AGC) - Distortion: 1.5% maximum THD @ 1,000 Hz - Controls: Microphone gain, receiver volume, and sidetone (adjusted through the access holes on rear surface of unit) - Output: Push-pull, Class B, 12 watts min., with nominal supply voltage - Amplifier sensitivity: 0.5 V ac, at rated output - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz - Distortion: 1% max. THD @ 1,000 Hz, 12 watts - Input impedance: 50,000 ohms nominal - Controls: Speaker volume (adjusted through the access hole behind nameplate on the front panel) - Temperature range: -22º F to +158º F (-30º C to +70º C) - Dimensions: 8.1 H 8.1 W 3 D inches (206 206 76 mm) behind panel/3.5 D inches (89 mm) in front of panel - Approval: NRTL certified for use in US and Canada, Class I, Div. 2, Groups A, B, C, D, when mounted into a certified GAI-Tronics Model 7245 Amplifier Enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Remote Handset/Speaker Amplifier. Features: - Power input: 90-140 V ac range, 50/60 Hz, 120 V ac nominal - Power consumed: Zero signal: 10.5 VA, 5.3 W - Maximum signal: 58 VA, 29.5 W - Construction/Finish: 16-gauge cold-rolled steel/gray polyurethane enamel - Handset Amplifier nominal into 33-ohm load - Output level: 1.5 V RMS nominal - Output limiter: 1.5 V RMS - Gain: 55 dB nominal (below limiter level); adjustable from 40 to 63 dB - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz (below AGC) - Distortion: 1.5% maximum THD @ 1,000 Hz - Controls: Microphone gain, receiver volume, and sidetone (adjusted through the access holes on rear surface of unit) - Output: Push-pull, Class B, 12 watts min., with nominal supply voltage - Amplifier sensitivity: 0.5 V ac, at rated output - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz - Distortion: 1% max. THD @ 1,000 Hz, 12 watts - Input impedance: 50,000 ohms nominal - Controls: Speaker volume (adjusted through the access hole behind nameplate on the front panel) - Temperature range: -22º F to +158º F (-30º C to +70º C) - Dimensions: 8.1 H 8.1 W 3 D inches (206 206 76 mm) behind panel/3.5 D inches (89 mm) in front of panel - Approval: NRTL certified for use in US and Canada, Class I, Div. 2, Groups A, B, C, D, when mounted into a certified GAI-Tronics Model 7245 Amplifier Enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Remote Handset/Speaker Amplifier - 723-001 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Remote Handset/Speaker Amplifier
723-001
GAI-Tronics Remote Handset/Speaker Amplifier 723-001
Remote Handset/Speaker Amplifier. Features: - Power input: 90-140 V ac range, 50/60 Hz, 120 V ac nominal - Power consumed: Zero signal: 10.5 VA, 5.3 W - Maximum signal: 58 VA, 29.5 W - Construction/Finish: 16-gauge cold-rolled steel/gray polyurethane enamel - Handset Amplifier nominal into 33-ohm load - Output level: 1.5 V RMS nominal - Output limiter: 1.5 V RMS - Gain: 55 dB nominal (below limiter level); adjustable from 40 to 63 dB - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz (below AGC) - Distortion: 1.5% maximum THD @ 1,000 Hz - Controls: Microphone gain, receiver volume, and sidetone (adjusted through the access holes on rear surface of unit) - Output: Push-pull, Class B, 12 watts min., with nominal supply voltage - Amplifier sensitivity: 0.5 V ac, at rated output - Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz - Distortion: 1% max. THD @ 1,000 Hz, 12 watts - Input impedance: 50,000 ohms nominal - Controls: Speaker volume (adjusted through the access hole behind nameplate on the front panel) - Temperature range: -22º F to +158º F (-30º C to +70º C) - Dimensions: 8.1 H 8.1 W 3 D inches (206 206 76 mm) behind panel/3.5 D inches (89 mm) in front of panel - Approval: NRTL certified for use in US and Canada, Class I, Div. 2, Groups A, B, C, D, when mounted into a certified GAI-Tronics Model 7245 Amplifier Enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Remote Handset/Speaker Amplifier.
Features:
- Power input: 90-140 V ac range, 50/60 Hz, 120 V ac nominal
- Power consumed: Zero signal: 10.5 VA, 5.3 W
- Maximum signal: 58 VA, 29.5 W
- Construction/Finish: 16-gauge cold-rolled steel/gray polyurethane enamel
- Handset Amplifier nominal into 33-ohm load
- Output level: 1.5 V RMS nominal
- Output limiter: 1.5 V RMS
- Gain: 55 dB nominal (below limiter level); adjustable from 40 to 63 dB
- Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz (below AGC)
- Distortion: 1.5% maximum THD @ 1,000 Hz
- Controls: Microphone gain, receiver volume, and sidetone (adjusted through the access holes on rear surface of unit)
- Output: Push-pull, Class B, 12 watts min., with nominal supply voltage
- Amplifier sensitivity: 0.5 V ac, at rated output
- Frequency response: 250-4,000 Hz, +0/-3 dB ref. to 1 kHz
- Distortion: 1% max. THD @ 1,000 Hz, 12 watts
- Input impedance: 50,000 ohms nominal
- Controls: Speaker volume (adjusted through the access hole behind nameplate on the front panel)
- Temperature range: -22º F to +158º F (-30º C to +70º C)
- Dimensions: 8.1 H 8.1 W 3 D inches (206 206 76 mm) behind panel/3.5 D inches (89 mm) in front of panel
- Approval: NRTL certified for use in US and Canada, Class I, Div. 2, Groups A, B, C, D, when mounted into a certified GAI-Tronics Model 7245 Amplifier Enclosure
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number 723-001
Product Name GAI-Tronics Remote Handset/Speaker Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Home Audio, Amplifier - SA1 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Continuous Power 210 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details