TelephoneStuff.com GAI-Tronics Handset/Speaker Amplifier with Pressbar, Aux... 701-304

Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)
Description
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Handset/Speaker Amplifier with Pressbar, Aux... - 701-304 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Handset/Speaker Amplifier with Pressbar, Aux...
701-304
GAI-Tronics Handset/Speaker Amplifier with Pressbar, Aux... 701-304
The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features: - Dynamic, noise-canceling microphone - Hearing aid compatible per FCC Part 68 receiver - Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC) - Dimensions: - Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm) - Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)

The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use.
Features:
- Dynamic, noise-canceling microphone
- Hearing aid compatible per FCC Part 68 receiver
- Temperature range (Operating/Storage) -22 to +158ºF (-30 to +70ºC)
- Dimensions:
- Behind panel - 8.1" H x 8.1" W x 3" D inches (20.6 x 20.6 x 7.6 cm)
- Front of panel - 8.1" H x 8.1" W x 3.5" D inches (20.6 x 20.6 x 8.9 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Amplifiers and Preamplifiers
Product Number 701-304
Product Name GAI-Tronics Handset/Speaker Amplifier with Pressbar, Aux...
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details