Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Speakers SBS300PC

Description
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 3 to 3 AC (Vp-p) Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 44.5 x 15 mm Weight: 16 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 1.0 : Max Power (Watts) : 1.5
Description
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 3 to 3 AC (Vp-p) Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 44.5 x 15 mm Weight: 16 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 1.0 : Max Power (Watts) : 1.5
Datasheet
Datasheet Summary
Powered by GS/AI

The SBS300PC from Mallory Sonalert Products, Inc. is a medical speaker designed to meet the IEC60601-1-8 AMD2:2020 standard, ensuring compliance for medical applications. It features a coil impedance of 8 ohms at 1 volt and has a power rating of 1 watt, with a maximum power capacity of 1.5 watts. The speaker operates effectively within a frequency range of 150 to 4000 Hz, with a recommended drive frequency of 325 Hz. It produces an extra loud sound level, typically ranging from 95 to 105 dB(A) at a distance of 10 cm. The SBS300PC is constructed from ABS 777D plastic resin and weighs approximately 1.1 oz (32 g). It can operate in temperatures from -30°C to +65°C and can be stored in conditions ranging from -40°C to +85°C. The product is cUL recognized and ROHS compliant, making it suitable for use in medical devices. The speaker is designed for wave soldering at a maximum temperature of 260°C and hand soldering at 350°C.

Datasheet Summary
Powered by GS/AI

The SBS300PC from Mallory Sonalert Products, Inc. is a medical speaker designed to meet the IEC60601-1-8 AMD2:2020 standard, ensuring compliance for medical applications. It features a coil impedance of 8 ohms at 1 volt and has a power rating of 1 watt, with a maximum power capacity of 1.5 watts. The speaker operates effectively within a frequency range of 150 to 4000 Hz, with a recommended drive frequency of 325 Hz. It produces an extra loud sound level, typically ranging from 95 to 105 dB(A) at a distance of 10 cm. The SBS300PC is constructed from ABS 777D plastic resin and weighs approximately 1.1 oz (32 g). It can operate in temperatures from -30°C to +65°C and can be stored in conditions ranging from -40°C to +85°C. The product is cUL recognized and ROHS compliant, making it suitable for use in medical devices. The speaker is designed for wave soldering at a maximum temperature of 260°C and hand soldering at 350°C.

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Speakers
SBS300PC
IEC60601-1-8 Medical Speakers SBS300PC
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 3 to 3 AC (Vp-p) Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 44.5 x 15 mm Weight: 16 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 1.0 : Max Power (Watts) : 1.5

Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 3 to 3 AC (Vp-p) Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 44.5 x 15 mm Weight: 16 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 1.0 : Max Power (Watts) : 1.5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SBS300PC
Speakers & Transducers SBS300PC
Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ PC

Speakers & Transducers IEC MTD SPEAKER 8OHM 100DB 325FREQ PC

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number SBS300PC SBS300PC
Product Name IEC60601-1-8 Medical Speakers Speakers & Transducers
SPL 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 458-1327-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 100.23 g (3.54 oz)
View Details
3 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details