PIC Wire & Cable V76261 - 75 Ohm Coaxial Cable V76261

Description
The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261 construction includes a stranded silver-plated copper center conductor nearly 60% larger than in RG179 — yet the overall diameter of the cable increases by only 23%. To maintain correct impedance in its small diameter, a foamed fluoropolymer dielectric surrounds the center conductor. The cable is double-shielded with a braid of tin-plated copper and an aluminized 100%-coverage wrapper. This combination yields better than -90 dB shielding effectiveness. *When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance.
Request a Quote Datasheet
Description
The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261 construction includes a stranded silver-plated copper center conductor nearly 60% larger than in RG179 — yet the overall diameter of the cable increases by only 23%. To maintain correct impedance in its small diameter, a foamed fluoropolymer dielectric surrounds the center conductor. The cable is double-shielded with a braid of tin-plated copper and an aluminized 100%-coverage wrapper. This combination yields better than -90 dB shielding effectiveness. *When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V76261 - 75 Ohm Coaxial Cable - V76261 - PIC Wire & Cable
Waukesha, WI, United States
V76261 - 75 Ohm Coaxial Cable
V76261
V76261 - 75 Ohm Coaxial Cable V76261
The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261 construction includes a stranded silver-plated copper center conductor nearly 60% larger than in RG179 — yet the overall diameter of the cable increases by only 23%. To maintain correct impedance in its small diameter, a foamed fluoropolymer dielectric surrounds the center conductor. The cable is double-shielded with a braid of tin-plated copper and an aluminized 100%-coverage wrapper. This combination yields better than -90 dB shielding effectiveness. *When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance.

The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261 construction includes a stranded silver-plated copper center conductor nearly 60% larger than in RG179 — yet the overall diameter of the cable increases by only 23%. To maintain correct impedance in its small diameter, a foamed fluoropolymer dielectric surrounds the center conductor. The cable is double-shielded with a braid of tin-plated copper and an aluminized 100%-coverage wrapper. This combination yields better than -90 dB shielding effectiveness.

*When using in high density D38999 connectors or in fully sealed environments, please contact PIC for assistance.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number V76261
Product Name V76261 - 75 Ohm Coaxial Cable
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
Cable Shielding Braid; Aluminum/Polyimide Composite
Unlock Full Specs
to access all available technical data

Similar Products

S55122 - 50 Ohm Coaxial RF Cable - S55122 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
S22089 - 50 Ohm Coaxial RF Cable - S22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
S44191 - 50 Ohm Coaxial RF Cable - S44191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details