C-212 -- CLAMP METER, AC/DC, TRMS
REED-Direct
Clamp Meter, AC/DC, TRMS
C-212
Description
3-3/4 digit LCD with high-speed, 42-segment bargraph
Max/Min and Data Hold functions
Peak Hold function
Diode and continuity test with beeper
Auto or manual ranging
Include test leads, soft carrying case & batteries
Ce EN61010 600V CAT lll 1000V CAT lll SPECIFICATIONS: AC/DC Current Range: 40, 400, 1000A Resolution: 0.01, 0.1, 1A Accuracy: AC: ±(1.9% rdg. +5 dgt.); DC: ±(2.5% rdg. +10 dgt.) Voltage Range: AC: 400, 750V; DC: 400, 1000V Resolution: 0.1, 1V AC/DC Accuracy: AC: ±(1.5% rdg. +5 dgt.); DC: ±(1% rdg. +2 dgt.) Resistance Range: 400, 4000ω Resolution: 0.1, 1ω Accuracy: ±(1% rdg. +3 dgt.) Frequency Range: 4, 10kHz Resolution: 1, 10Hz Accuracy: ±(0.1% +1 dgt.) Power Supply: Single 9V battery Jaw Opening: 40mm Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4") Weight: 400g (10 oz)
Description
3-3/4 digit LCD with high-speed, 42-segment bargraph
Max/Min and Data Hold functions
Peak Hold function
Diode and continuity test with beeper
Auto or manual ranging
Include test leads, soft carrying case & batteries
Ce EN61010 600V CAT lll 1000V CAT lll SPECIFICATIONS: AC/DC Current Range: 40, 400, 1000A Resolution: 0.01, 0.1, 1A Accuracy: AC: ±(1.9% rdg. +5 dgt.); DC: ±(2.5% rdg. +10 dgt.) Voltage Range: AC: 400, 750V; DC: 400, 1000V Resolution: 0.1, 1V AC/DC Accuracy: AC: ±(1.5% rdg. +5 dgt.); DC: ±(1% rdg. +2 dgt.) Resistance Range: 400, 4000ω Resolution: 0.1, 1ω Accuracy: ±(1% rdg. +3 dgt.) Frequency Range: 4, 10kHz Resolution: 1, 10Hz Accuracy: ±(0.1% +1 dgt.) Power Supply: Single 9V battery Jaw Opening: 40mm Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4") Weight: 400g (10 oz)
Suppliers
Clamp Meter, AC/DC, TRMS
C-212
3-3/4 digit LCD with high-speed, 42-segment bargraph
Max/Min and Data Hold functions
Peak Hold function
Diode and continuity test with beeper
Auto or manual ranging
Include test leads, soft carrying case & batteries
Ce EN61010 600V CAT lll 1000V CAT lll SPECIFICATIONS: AC/DC Current Range: 40, 400, 1000A Resolution: 0.01, 0.1, 1A Accuracy: AC: ±(1.9% rdg. +5 dgt.); DC: ±(2.5% rdg. +10 dgt.) Voltage Range: AC: 400, 750V; DC: 400, 1000V Resolution: 0.1, 1V AC/DC Accuracy: AC: ±(1.5% rdg. +5 dgt.); DC: ±(1% rdg. +2 dgt.) Resistance Range: 400, 4000ω Resolution: 0.1, 1ω Accuracy: ±(1% rdg. +3 dgt.) Frequency Range: 4, 10kHz Resolution: 1, 10Hz Accuracy: ±(0.1% +1 dgt.) Power Supply: Single 9V battery Jaw Opening: 40mm Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4") Weight: 400g (10 oz)
- 3-3/4 digit LCD with high-speed, 42-segment bargraph
- Max/Min and Data Hold functions
- Peak Hold function
- Diode and continuity test with beeper
- Auto or manual ranging
- Include test leads, soft carrying case & batteries
- Ce EN61010 600V CAT lll 1000V CAT lll
SPECIFICATIONS:
AC/DC Current Range: 40, 400, 1000A
Resolution: 0.01, 0.1, 1A
Accuracy: AC: ±(1.9% rdg. +5 dgt.);
DC: ±(2.5% rdg. +10 dgt.)
Voltage Range: AC: 400, 750V;
DC: 400, 1000V
Resolution: 0.1, 1V AC/DC
Accuracy: AC: ±(1.5% rdg. +5 dgt.);
DC: ±(1% rdg. +2 dgt.)
Resistance Range: 400, 4000ω
Resolution: 0.1, 1ω
Accuracy: ±(1% rdg. +3 dgt.)
Frequency Range: 4, 10kHz
Resolution: 1, 10Hz
Accuracy: ±(0.1% +1 dgt.)
Power Supply: Single 9V battery
Jaw Opening: 40mm
Dimensions: 242 x 66 x 36mm (9.5 x 2.6 x 1.4")
Weight: 400g (10 oz)
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Voltmeters |
|
Product Number
|
C-212 |
|
Product Name
|
Clamp Meter, AC/DC, TRMS |
|
Form Factor
|
Clamp Meter; Handheld
|
|
Measurement Type
|
AC / DC
|
|
Display Digits
|
3 Digits; Plus a 1/2 digit
|
|
Special Measurement Types
|
Audible Continuity; Continuity Check; Diode test; Max/Min or Peak spike measurement; True RMS Current Measurement
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Form Factor
Bench top
Measurement Type
DC
View Details
Form Factor
Clamp Meter; Handheld
Standards and Certifications
RoHS
View Details
Sames North American Corporation
Form Factor
Probe
Measurement Type
DC
DC Voltage
? to 100000 volts
View Details