Sonel Test Fork clamp meter WMGBCMP200F

Description
Sonel CMP-200F AC current fork meter - a new dimension in high-speed measurements The CMP-200F meter is a modern measuring instrument which attracts attention with its sleek form and simple, intuitive interface. Operating the device is extremely easy and uncomplicated. In this compact device, small dimensions go hand in hand with extensive measuring capabilities, fast measurement speeds and ergonomics - all at an attractive price. The instrument provides many practical functions and is extremely versatile in nature. It includes functions such as: reading of extreme MAX and MIN values, automatic measurement of AC/DC voltages, torch and many others. Due to its compact dimensions, it is suitable for use where space is at a premium, e.g. in cramped switch cabinets. With open clamps, measurements are quicker and easier. The LowZ function, on the other hand, will ensure the correct reading of the voltage value also when the spectral voltage phenomenon occurs. A further advantage is the continuously backlit display, which provides excellent readability in all conditions. New level of fast measurements Sonel CMP-200F is an innovative representative of the clamp meter family. It combines simplicity, speed of measurements and versatility. It contains all the necessary functionalities and improvements, such as: built-in flashlight, reading of MAX and MIN values, automatic measurement of AC / DC voltages and many others. The CMP-200 F is perfect for places where it is difficult to operate the traditional clamp meter e.g. in narrow switchgear. Open measuring clamps make measurements faster and easier. LowZ function eliminates the influence of ghost voltage and ensures accurate readings. The display is always illuminated, ensuring excellent readability in the dark or even in sunny days when the screens of other devices fail.
Datasheet
Description
Sonel CMP-200F AC current fork meter - a new dimension in high-speed measurements The CMP-200F meter is a modern measuring instrument which attracts attention with its sleek form and simple, intuitive interface. Operating the device is extremely easy and uncomplicated. In this compact device, small dimensions go hand in hand with extensive measuring capabilities, fast measurement speeds and ergonomics - all at an attractive price. The instrument provides many practical functions and is extremely versatile in nature. It includes functions such as: reading of extreme MAX and MIN values, automatic measurement of AC/DC voltages, torch and many others. Due to its compact dimensions, it is suitable for use where space is at a premium, e.g. in cramped switch cabinets. With open clamps, measurements are quicker and easier. The LowZ function, on the other hand, will ensure the correct reading of the voltage value also when the spectral voltage phenomenon occurs. A further advantage is the continuously backlit display, which provides excellent readability in all conditions. New level of fast measurements Sonel CMP-200F is an innovative representative of the clamp meter family. It combines simplicity, speed of measurements and versatility. It contains all the necessary functionalities and improvements, such as: built-in flashlight, reading of MAX and MIN values, automatic measurement of AC / DC voltages and many others. The CMP-200 F is perfect for places where it is difficult to operate the traditional clamp meter e.g. in narrow switchgear. Open measuring clamps make measurements faster and easier. LowZ function eliminates the influence of ghost voltage and ensures accurate readings. The display is always illuminated, ensuring excellent readability in the dark or even in sunny days when the screens of other devices fail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork clamp meter - WMGBCMP200F - Sonel Test
Santa Clara, CA, United States
Fork clamp meter
WMGBCMP200F
Fork clamp meter WMGBCMP200F
Sonel CMP-200F AC current fork meter - a new dimension in high-speed measurements The CMP-200F meter is a modern measuring instrument which attracts attention with its sleek form and simple, intuitive interface. Operating the device is extremely easy and uncomplicated. In this compact device, small dimensions go hand in hand with extensive measuring capabilities, fast measurement speeds and ergonomics - all at an attractive price. The instrument provides many practical functions and is extremely versatile in nature. It includes functions such as: reading of extreme MAX and MIN values, automatic measurement of AC/DC voltages, torch and many others. Due to its compact dimensions, it is suitable for use where space is at a premium, e.g. in cramped switch cabinets. With open clamps, measurements are quicker and easier. The LowZ function, on the other hand, will ensure the correct reading of the voltage value also when the spectral voltage phenomenon occurs. A further advantage is the continuously backlit display, which provides excellent readability in all conditions. New level of fast measurements Sonel CMP-200F is an innovative representative of the clamp meter family. It combines simplicity, speed of measurements and versatility. It contains all the necessary functionalities and improvements, such as: built-in flashlight, reading of MAX and MIN values, automatic measurement of AC / DC voltages and many others. The CMP-200 F is perfect for places where it is difficult to operate the traditional clamp meter e.g. in narrow switchgear. Open measuring clamps make measurements faster and easier. LowZ function eliminates the influence of ghost voltage and ensures accurate readings. The display is always illuminated, ensuring excellent readability in the dark or even in sunny days when the screens of other devices fail.

Sonel CMP-200F AC current fork meter - a new dimension in high-speed measurements

The CMP-200F meter is a modern measuring instrument which attracts attention with its sleek form and simple, intuitive interface. Operating the device is extremely easy and uncomplicated. In this compact device, small dimensions go hand in hand with extensive measuring capabilities, fast measurement speeds and ergonomics - all at an attractive price. The instrument provides many practical functions and is extremely versatile in nature. It includes functions such as: reading of extreme MAX and MIN values, automatic measurement of AC/DC voltages, torch and many others. Due to its compact dimensions, it is suitable for use where space is at a premium, e.g. in cramped switch cabinets. With open clamps, measurements are quicker and easier. The LowZ function, on the other hand, will ensure the correct reading of the voltage value also when the spectral voltage phenomenon occurs. A further advantage is the continuously backlit display, which provides excellent readability in all conditions.


New level of fast measurements


Sonel CMP-200F is an innovative representative of the clamp meter family. It combines simplicity, speed of measurements and versatility. It contains all the necessary functionalities and improvements, such as: built-in flashlight, reading of MAX and MIN values, automatic measurement of AC / DC voltages and many others.

The CMP-200 F is perfect for places where it is difficult to operate the traditional clamp meter e.g. in narrow switchgear. Open measuring clamps make measurements faster and easier. LowZ function eliminates the influence of ghost voltage and ensures accurate readings. The display is always illuminated, ensuring excellent readability in the dark or even in sunny days when the screens of other devices fail.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Clamp Meters
Product Number WMGBCMP200F
Product Name Fork clamp meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 6991744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 4 kohms
View Details