REED-Direct Clamp Meter, AC/DC ST-332

Description
Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 40.00, 400.0A DC Current Range: 40.00, 400.0A AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V DC Voltage Range: 4.000, 40.00, 400.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz Duty Cycle: 0.5 to 99.0% Power Supply: 2 x "AAA" 1.5V batteries Jaw Opening: 0.9" (23mm) Dimensions: 8.1 x 2.75 x 1.5" (205 x 70 x 37mm) Weight: 7.1 oz (200g)
Description
Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 40.00, 400.0A DC Current Range: 40.00, 400.0A AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V DC Voltage Range: 4.000, 40.00, 400.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz Duty Cycle: 0.5 to 99.0% Power Supply: 2 x "AAA" 1.5V batteries Jaw Opening: 0.9" (23mm) Dimensions: 8.1 x 2.75 x 1.5" (205 x 70 x 37mm) Weight: 7.1 oz (200g)

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter, AC/DC - ST-332 - REED-Direct
Niagara Falls, NY, USA
Clamp Meter, AC/DC
ST-332
Clamp Meter, AC/DC ST-332
Data Hold and Zero function Auto shut off and low battery indication Diode test and continuity check Capacitance to 100µF Complete with test leads, batteries and carrying case EN 61010-1 CAT 600V SPECIFICATIONS: AC Current Range: 40.00, 400.0A DC Current Range: 40.00, 400.0A AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V DC Voltage Range: 4.000, 40.00, 400.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz Duty Cycle: 0.5 to 99.0% Power Supply: 2 x "AAA" 1.5V batteries Jaw Opening: 0.9" (23mm) Dimensions: 8.1 x 2.75 x 1.5" (205 x 70 x 37mm) Weight: 7.1 oz (200g)
  • Data Hold and Zero function
  • Auto shut off and low battery indication
  • Diode test and continuity check
  • Capacitance to 100µF
  • Complete with test leads, batteries and carrying case
  • EN 61010-1 CAT 600V
    SPECIFICATIONS:
    AC Current Range: 40.00, 400.0A
    DC Current Range: 40.00, 400.0A
    AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V
    DC Voltage Range: 4.000, 40.00, 400.0, 600V
    Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω
    Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF
    Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz
    Duty Cycle: 0.5 to 99.0%
    Power Supply: 2 x "AAA" 1.5V batteries
    Jaw Opening: 0.9" (23mm)
    Dimensions: 8.1 x 2.75 x 1.5" (205 x 70 x 37mm)
    Weight: 7.1 oz (200g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-332
Product Name Clamp Meter, AC/DC
Form Factor Clamp Meter; Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Diode test
Options & Features Battery powered
DC Voltage 0.0 to 600 volts
Unlock Full Specs
to access all available technical data