BARTEC Plug connection 32 A plug connection 32 a 4 pole and 5 pole

Description
The plug connections in the 07-832* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used for the enclosure, including the external metal parts, guarantee the appropriate corrosion protection and chemical resistance for the application in “normal industrial atmospheres”: Impact resistant polyamide Fibreglass reinforced polyester Stainless steel AISI 316 L The plug connections are used to supply power to portable local controllers, electrical installations and mobile machines and drives in potentially explosive areas, but can also be used in a “normal industrial area”. The low voltage sockets can be used up to a max. 32 A and for the voltage range set out in EN 60309 (see technical data). The operating equipment connected to the connector must be suitable for the mains voltage supplied.
Request a Quote
Description
The plug connections in the 07-832* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used for the enclosure, including the external metal parts, guarantee the appropriate corrosion protection and chemical resistance for the application in “normal industrial atmospheres”: Impact resistant polyamide Fibreglass reinforced polyester Stainless steel AISI 316 L The plug connections are used to supply power to portable local controllers, electrical installations and mobile machines and drives in potentially explosive areas, but can also be used in a “normal industrial area”. The low voltage sockets can be used up to a max. 32 A and for the voltage range set out in EN 60309 (see technical data). The operating equipment connected to the connector must be suitable for the mains voltage supplied.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Bad Mergentheim, Germany
The plug connections in the 07-832* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used for the enclosure, including the external metal parts, guarantee the appropriate corrosion protection and chemical resistance for the application in “normal industrial atmospheres”: Impact resistant polyamide Fibreglass reinforced polyester Stainless steel AISI 316 L The plug connections are used to supply power to portable local controllers, electrical installations and mobile machines and drives in potentially explosive areas, but can also be used in a “normal industrial area”. The low voltage sockets can be used up to a max. 32 A and for the voltage range set out in EN 60309 (see technical data). The operating equipment connected to the connector must be suitable for the mains voltage supplied.

The plug connections in the 07-832* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used for the enclosure, including the external metal parts, guarantee the appropriate corrosion protection and chemical resistance for the application in “normal industrial atmospheres”: Impact resistant polyamide Fibreglass reinforced polyester Stainless steel AISI 316 L The plug connections are used to supply power to portable local controllers, electrical installations and mobile machines and drives in potentially explosive areas, but can also be used in a “normal industrial area”. The low voltage sockets can be used up to a max. 32 A and for the voltage range set out in EN 60309 (see technical data). The operating equipment connected to the connector must be suitable for the mains voltage supplied.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Power Connectors
Product Number plug connection 32 a 4 pole and 5 pole
Product Name Plug connection 32 A
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details