741W-J/02 is a Brazil-style AC receptacle designed for panel mounting with a 20A 250V AC rating and compatible with 1.0mm to 2.0mm thick panels. The unit has a black nylon body, brass contact pins with a thickness of 0.8mm, and requires a 3.5mm panel cutout. It measures 51.0mm in length and 45.0mm in width, with a 5.0mm diameter mounting boss. The receptacle is RoHS compliant and features a snap-in installation design.
741W-J/02 Brazil BR3-20R NBR 14136 AC Receptacle
Approvals: TUV
Rating: 20A 250VAC
Panel Thickness: 1.0~2.0mm
PPC Division
SNAP-IN BRAZIL OUTLET RECEPTACLE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 741W-J/02 | 189-741W-J/02-ND |
| Product Name | Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Mounting Style | .250 Quick Disconnect | Panel |
| Voltage Rating | 125/250V | 250 volts |
| Current Rating | 20 amps | 20 amps |