LJ Star Sight glass luminaire LumiStar3000™

Description
LumiStar3000 is the world’s brightest sight glass luminaire: LED luminaire is four times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 3000 lumens at full brightness, four times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL16 Light) or a sanitary clamp connection (USL36 Light)
Datasheet
Description
LumiStar3000 is the world’s brightest sight glass luminaire: LED luminaire is four times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 3000 lumens at full brightness, four times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL16 Light) or a sanitary clamp connection (USL36 Light)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sight glass luminaire - LumiStar3000™ - LJ Star
Twinsburg, OH, United States
Sight glass luminaire
LumiStar3000™
Sight glass luminaire LumiStar3000™
LumiStar3000 is the world’s brightest sight glass luminaire: LED luminaire is four times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 3000 lumens at full brightness, four times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL16 Light) or a sanitary clamp connection (USL36 Light)

LumiStar3000 is the world’s brightest sight glass luminaire: LED luminaire is four times brighter than a typical sight glass light, offering an unprecedented view of processes. Ultra-bright LED provides 3000 lumens at full brightness, four times the light output than a typical 100-Watt halogen light. The total internal reflection (TIR) lens with 23-degree beam angle, is ideal for vessel illumination through a sight glass with maximum light output and less than 5% loss of light output. The light is capable of continuous operation and emits cool white, 5500K color temperature, optimized for stainless steel vessels. The light is designed for cool operation equipped with temperature-based current limiting and automatic dimming; over temperature shutdown. The LEDs have a long service life and are vibration and impact resistant. No heat radiation is directed into the process vessel (cold light output). The housing is available with a mounting bracket (USL16 Light) or a sanitary clamp connection (USL36 Light)

Supplier's Site Datasheet

Technical Specifications

  LJ Star
Product Category Illuminators
Product Number LumiStar3000™
Product Name Sight glass luminaire
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details