SCHURTER Inc IEC Connector C19, Rewireable, Straight 0921

Description
Description Cord Connector: Screw-on mounting 1 Function: Connector, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter) Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Cord Connector: Screw-on mounting 1 Function: Connector, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter) Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connector C19, Rewireable, Straight - 0921 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Connector C19, Rewireable, Straight
0921
IEC Connector C19, Rewireable, Straight 0921
Description Cord Connector: Screw-on mounting 1 Function: Connector, Pin temperature 70 °C, Protection class I Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter) Characteristics Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Cord Connector: Screw-on mounting
  • 1 Function:
  • Connector, Pin temperature 70 °C, Protection class I
  • Wire accomodation: Nordamerica 16/3 SJ to 12/3 SJ (.275" to .475" cable diameter), International (HAR cord) 3x1.5mm² bis 3x2.5mm² (8-12mm cable diameter)

Characteristics

  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 0921
Product Name IEC Connector C19, Rewireable, Straight
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
Termination Types Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6814-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Module, Power Entry; 1; 125/250 VAC; 10A; 0.5 mA (Max.) @ 250 V/60 Hz; Black - 70080733 - Allied Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3705-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC Appliance Inlet C8, Snap-in Mounting, Front Side, Solder, PCB or Quick-connect Terminal - 2578 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details