Infineon Technologies AG Surge Protection Devices ESD307-U1-02N

Description
Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features: - • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50 ns) – IEC61000-4-5 (surge): 34 A (8/20 μs) • Maximum working voltage: V RWM 10 V • Capacitance: CL = 270 pF (typical) • Low clamping voltage: V CL = 24 V at IPP = 34 A (typical) • Very low reverse current IR < 100 nA typ. • Very small form factor down to 1.60 x 0.80 x 0.375 mm 3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Surge Protection of USB VBUS lines in mobile devices
Request a Quote
Description
Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features: - • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50 ns) – IEC61000-4-5 (surge): 34 A (8/20 μs) • Maximum working voltage: V RWM 10 V • Capacitance: CL = 270 pF (typical) • Low clamping voltage: V CL = 24 V at IPP = 34 A (typical) • Very low reverse current IR < 100 nA typ. • Very small form factor down to 1.60 x 0.80 x 0.375 mm 3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Surge Protection of USB VBUS lines in mobile devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD307-U1-02N is a uni-directional transient voltage suppressor designed for ESD and surge protection of USB VBUS lines in mobile devices. It is packaged in a 1.6 mm × 0.8 mm × 0.375 mm SMD plastic case. The device has a maximum working voltage of 10 V, a typical capacitance of 270 pF, a clamping voltage of 24 V at 34 A, and a reverse current less than 1 nA. It complies with IEC61000-4-2 (ESD): ±30 kV (air/contact), IEC61000-4-4 (EFT): ±4 kV/±80 A (5/50 ns), and IEC61000-4-5 (surge): ±34 A (8/20 µs). The package is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

The ESD307-U1-02N is a uni-directional transient voltage suppressor designed for ESD and surge protection of USB VBUS lines in mobile devices. It is packaged in a 1.6 mm × 0.8 mm × 0.375 mm SMD plastic case. The device has a maximum working voltage of 10 V, a typical capacitance of 270 pF, a clamping voltage of 24 V at 34 A, and a reverse current less than 1 nA. It complies with IEC61000-4-2 (ESD): ±30 kV (air/contact), IEC61000-4-4 (EFT): ±4 kV/±80 A (5/50 ns), and IEC61000-4-5 (surge): ±34 A (8/20 µs). The package is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Neubiberg, Germany
Surge Protection Devices
ESD307-U1-02N
Surge Protection Devices ESD307-U1-02N
Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features: - • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50 ns) – IEC61000-4-5 (surge): 34 A (8/20 μs) • Maximum working voltage: V RWM 10 V • Capacitance: CL = 270 pF (typical) • Low clamping voltage: V CL = 24 V at IPP = 34 A (typical) • Very low reverse current IR < 100 nA typ. • Very small form factor down to 1.60 x 0.80 x 0.375 mm 3 • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Surge Protection of USB VBUS lines in mobile devices

Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines
Summary of Features:
- • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50 ns) – IEC61000-4-5 (surge): 34 A (8/20 μs) • Maximum working voltage: V RWM 10 V • Capacitance: CL = 270 pF (typical) • Low clamping voltage: V CL = 24 V at IPP = 34 A (typical) • Very low reverse current IR < 100 nA typ. • Very small form factor down to 1.60 x 0.80 x 0.375 mm 3 • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Surge Protection of USB VBUS lines in mobile devices

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Surge Protective Devices (SPDs)
Product Number ESD307-U1-02N
Product Name Surge Protection Devices
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details