TE Connectivity Surge Arresters BM5670-000

Description
Body Features Color : Grey Weight (KG) : 220 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 503 Shed Inside Diameter (MM) : 98 Shed Outside Diameter (MM) : 110 Surge Arrester Height (MM) : 220 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 52.5 Short Circuit Current (KAMP) : 25 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Sweden Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 57
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 220 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 503 Shed Inside Diameter (MM) : 98 Shed Outside Diameter (MM) : 110 Surge Arrester Height (MM) : 220 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 52.5 Short Circuit Current (KAMP) : 25 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Sweden Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 57
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - BM5670-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
BM5670-000
Surge Arresters BM5670-000
Body Features Color : Grey Weight (KG) : 220 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance (MM) : 503 Shed Inside Diameter (MM) : 98 Shed Outside Diameter (MM) : 110 Surge Arrester Height (MM) : 220 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 24 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 52.5 Short Circuit Current (KAMP) : 25 Voltage Rating (Uc) (KV) : 24 Voltage Rating (Ur) (KV) : 30 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Packaging Features Minimum Packaging Unit : 3 Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Sweden Product Type Features Shed Profile : Alternating Surge Arrester Class : 1 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 57

Body Features


  • Color : Grey
  • Weight (KG) : 220

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance (MM) : 503
  • Shed Inside Diameter (MM) : 98
  • Shed Outside Diameter (MM) : 110
  • Surge Arrester Height (MM) : 220

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 24
  • Discharge Current (Nominal) (KAMP) : 10
  • Residual Voltage (Nominal Current) (KV) : 52.5
  • Short Circuit Current (KAMP) : 25
  • Voltage Rating (Uc) (KV) : 24
  • Voltage Rating (Ur) (KV) : 30

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Minimum Order Quantity : 3
  • Surge Arrester Product Availability : Sweden

Product Type Features


  • Shed Profile : Alternating
  • Surge Arrester Class : 1
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 57
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number BM5670-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA2047-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CJ3388-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CV2215-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details