Hammond Manufacturing Company Inc. PDUs and Outlet Strips 1581H5DP

Description
Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breakers to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Illuminated - Overall Dimensions - Outlet - Outlet - Inlet On/Off Switch Part No. - Height - Width - Length - Qty - Type - Type 1581H4DP - 2.33 2.13 13.75 4 C13 C14 1581H5DP - 2.33 2.13 16.50 5 C13 C14 1581H6DP - 2.33 2.13 16.50 6 C13 C14 1581H8DP - 2.33 2.13 19.75 8 C13 C14 Replacement Mounting Foot (One Foot) Part No. - 1584MF
Request a Quote
Description
Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breakers to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Illuminated - Overall Dimensions - Outlet - Outlet - Inlet On/Off Switch Part No. - Height - Width - Length - Qty - Type - Type 1581H4DP - 2.33 2.13 13.75 4 C13 C14 1581H5DP - 2.33 2.13 16.50 5 C13 C14 1581H6DP - 2.33 2.13 16.50 6 C13 C14 1581H8DP - 2.33 2.13 19.75 8 C13 C14 Replacement Mounting Foot (One Foot) Part No. - 1584MF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PDUs and Outlet Strips - 1581H5DP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1581H5DP
PDUs and Outlet Strips 1581H5DP
Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Mounting feet (with keyhole slots) allow temporary work station mounting if desired. Specifications One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets. Includes 10A circuit breakers to prevent accidental line overload. cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition). TÜV-SUD Certified to EN 62368-1:2014/A11:201 7, and IEC 62368-1:2014 (2nd Edition) TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010). CE compliant to the European Low Voltage Directive 2014/35/EU. CE compliant to the European EMC Directive 2014/30/EU. UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101) UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Illuminated - Overall Dimensions - Outlet - Outlet - Inlet On/Off Switch Part No. - Height - Width - Length - Qty - Type - Type 1581H4DP - 2.33 2.13 13.75 4 C13 C14 1581H5DP - 2.33 2.13 16.50 5 C13 C14 1581H6DP - 2.33 2.13 16.50 6 C13 C14 1581H8DP - 2.33 2.13 19.75 8 C13 C14 Replacement Mounting Foot (One Foot) Part No. - 1584MF

Features

  • On-Off switch is rocker type (double pole, single throw) with green light.
  • Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords.
  • All metal housing – tough extruded aluminum case with black powder-coated steel cover.
  • Mounting feet (with keyhole slots) allow temporary work station mounting if desired.

Specifications

  • One IEC 320 - C14 inlet, and 4, 5, 6 or 8 IEC 320 - C13 outlets.
  • Includes 10A circuit breakers to prevent accidental line overload.
  • cULus Listed UL 62368-1 (2nd Edition), 2014-12-01, and CAN/CSA C22.2 No. 62368-1-14 (2nd Edition).
  • TÜV-SUD Certified to EN 62368-1:2014/A11:2017, and IEC 62368-1:2014 (2nd Edition)
  • TÜV-SUD tested for EMC Compliance to EN 55032:2012 (CISPR 32:2012) & EN 55024:2010 (CISPR 24:2010).
  • CE compliant to the European Low Voltage Directive 2014/35/EU.
  • CE compliant to the European EMC Directive 2014/30/EU.
  • UKCA compliant to British Electrical Equipment (Safety) Regulations 2016 (S.I. 2016/1101)
  • UKCA compliant to British Electromagnetic Compatibility Regulations 2016 (S.I. 2016/1091)
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Illuminated - Overall Dimensions - Outlet - Outlet - Inlet
On/Off Switch
Part No. - Height - Width - Length - Qty - Type - Type
1581H4DP - 2.33 2.13 13.75 4 C13 C14
1581H5DP - 2.33 2.13 16.50 5 C13 C14
1581H6DP - 2.33 2.13 16.50 6 C13 C14
1581H8DP - 2.33 2.13 19.75 8 C13 C14

Replacement Mounting Foot (One Foot)


Part No. - 1584MF

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Power Strips
Product Number 1581H5DP
Product Name PDUs and Outlet Strips
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 5
Current 10.0 amps
Outlets C13
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T8B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584T6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1589H8C1BKRF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
PDUs and Outlet Strips - 15851H6A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details