TelephoneStuff.com Leviton LC to LC Standard Duplex 50 Micron Multimode Fiber.. 50DLC-M01

Description
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Standard connector style - All connectors have precision pre-radiused zirconia ferrules
Description
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Standard connector style - All connectors have precision pre-radiused zirconia ferrules

Suppliers

Company
Product
Description
Supplier Links
Leviton LC to LC Standard Duplex 50 Micron Multimode Fiber.. - 50DLC-M01 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton LC to LC Standard Duplex 50 Micron Multimode Fiber..
50DLC-M01
Leviton LC to LC Standard Duplex 50 Micron Multimode Fiber.. 50DLC-M01
Multimode Fiber Optic Cable Assemblies are designed to patch and connect fiber cabling systems from the workstation to the frame. The cable assemblies are available in 1, 2, 3, 5, and 10 meter lengths, and custom lengths. They offer a variety of connection configurations including standard and hybrid combinations of MT-RJ, ST, SC, and LC connectors. The cable assemblies also offer 50µm and 62.5µm core styles. Features: - Standard connector style - All connectors have precision pre-radiused zirconia ferrules

Multimode Fiber Optic Cable Assemblies are designed to patch
and connect fiber cabling systems from the workstation to the
frame. The cable assemblies are available in 1, 2, 3, 5, and 10
meter lengths, and custom lengths. They offer a variety of
connection configurations including standard and hybrid
combinations of MT-RJ, ST, SC, and LC connectors. The cable
assemblies also offer 50µm and 62.5µm core styles.
Features:
- Standard connector style
- All connectors have precision pre-radiused zirconia ferrules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 50DLC-M01
Product Name Leviton LC to LC Standard Duplex 50 Micron Multimode Fiber..
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details