Advantech Power Supply, AC to 12 VDC Medical-grade, Locking Plug BB-PS12VLB-INT-MED

Description
Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking Barrel Plug 4 kV Isolation
Request a Quote Datasheet
Description
Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking Barrel Plug 4 kV Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, AC to 12 VDC Medical-grade, Locking Plug - BB-PS12VLB-INT-MED - Advantech
Cincinnati, OH, United States
Power Supply, AC to 12 VDC Medical-grade, Locking Plug
BB-PS12VLB-INT-MED
Power Supply, AC to 12 VDC Medical-grade, Locking Plug BB-PS12VLB-INT-MED
Power Supply, AC to 12 VDC Medical-grade, Locking Plug 100 – 240 VAC, 47 – 63 Hz Input 12 VDC, Constant Voltage Output Medical Grade International Input Blades (included) Locking Barrel Plug 4 kV Isolation

Power Supply, AC to 12 VDC Medical-grade, Locking Plug

  • 100 – 240 VAC, 47 – 63 Hz Input
  • 12 VDC, Constant Voltage Output
  • Medical Grade
  • International Input Blades (included)
  • Locking Barrel Plug
  • 4 kV Isolation
Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 2.08A; Power Supply Approvals Advantech - 23AJ5717 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.08A; Power Supply Approvals Advantech
23AJ5717
Power Supply, Ac-Dc, 12V, 2.08A; Power Supply Approvals Advantech 23AJ5717
POWER SUPPLY, AC-DC, 12V, 2.08A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 2.08A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number BB-PS12VLB-INT-MED 23AJ5717
Product Name Power Supply, AC to 12 VDC Medical-grade, Locking Plug Power Supply, Ac-Dc, 12V, 2.08A; Power Supply Approvals Advantech
Type Medical Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details